Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.906" |
Cable Length - Metric | 150mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.906" |
Cable Length - Metric | 150mm |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector To Connector:Sma Plug To Sma Bulkhead Jack | Newark Electronics |
RF COAXIAL CABLE, IP67 SMA-SMA, 150MM | element14 |
Where can I find additional details, specifications and documents for a MC000787?
Additional datasheets, footprints and schematics for MC000787 are listed on our Part Details page. You can also find images and similar parts to MC000787 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000787 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000787 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000787 fall under?
The MC000787 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC000787 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000787 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000787 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000787 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000787.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000787 often in real-time on the comparison pages.
What if I can't find stock of MC000787?
You can fill out our help required form which you can use to request a quote for MC000787 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.