Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Wire Connection Method | Clamp |
Rated Current | 9A |
Rated Voltage | 250V |
Block Orientation | SMD Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Wire-To-Board Terminal Block, 3, 250 V, 9 A, 24 Awg, 18 Awg Rohs Compliant: Yes |Multicomp Pro MC000781 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000781?
Additional datasheets, footprints and schematics for MC000781 are listed on our Part Details page. You can also find images and similar parts to MC000781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000781 fall under?
The MC000781 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000781 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000781 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000781 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC000781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000781 often in real-time on the comparison pages.
What if I can't find stock of MC000781?
You can fill out our help required form which you can use to request a quote for MC000781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.