Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 6Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 8A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a MC000076?
Additional datasheets, footprints and schematics for MC000076 are listed on our Part Details page. You can also find images and similar parts to MC000076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000076 fall under?
The MC000076 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000076 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000076 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000076 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC000076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000076 often in real-time on the comparison pages.
What if I can't find stock of MC000076?
You can fill out our help required form which you can use to request a quote for MC000076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.