Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 720mV |
Where can I find additional details, specifications and documents for a MBRX160-TP?
Additional datasheets, footprints and schematics for MBRX160-TP are listed on our Part Details page. You can also find images and similar parts to MBRX160-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRX160-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRX160-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRX160-TP fall under?
The MBRX160-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRX160-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRX160-TP you can contact the distributor directly for product support, shipping queries etc.
Is the MBRX160-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRX160-TP have stock available?
There is no stock from authorised distributors for MBRX160-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRX160-TP often in real-time on the comparison pages.
What if I can't find stock of MBRX160-TP?
You can fill out our help required form which you can use to request a quote for MBRX160-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.