Status: | Unknown |
---|---|
Series: | MBRB7 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.54
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-263 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 690A |
Operating Temperature Max | 150°C |
Product Range | MBRB7 Series |
Automotive Qualification Standard | - |
Current Ifsm | 150A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SCHOTTKY RECTIFIER, 7A | element14 |
Where can I find additional details, specifications and documents for a MBRB745PBF?
Additional datasheets, footprints and schematics for MBRB745PBF are listed on our Part Details page. You can also find images and similar parts to MBRB745PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB745PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB745PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB745PBF fall under?
The MBRB745PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB745PBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB745PBF you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB745PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB745PBF have stock available?
Authorised distributors including element14 have stock available or on a lead time for MBRB745PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB745PBF often in real-time on the comparison pages.
What if I can't find stock of MBRB745PBF?
You can fill out our help required form which you can use to request a quote for MBRB745PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.