MBRB1045-E3/81 Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 10A, 45V, D2PAK, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 45V
Forward Current If(AV) 10A
Diode Configuration Single
Diode Case Style TO-263 (D2PAK)
No. of Pins 2Pins
Forward Voltage VF Max 570mV
RoHS Compliant Yes

Alternative Descriptions

MBRB10 Series Dual 45 V 150 A Surface Mount Schottky Rectifier - TO-263AB | Future Electronics
Diode Schottky 45V 1A 3-Pin TO-263AB T/R | Avnet America
Schottky Rectifier, 10A, 45V, D2Pak, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRB1045-E3/81?

Additional datasheets, footprints and schematics for MBRB1045-E3/81 are listed on our Part Details page. You can also find images and similar parts to MBRB1045-E3/81 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRB1045-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1045-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRB1045-E3/81 fall under?

The MBRB1045-E3/81 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBRB1045-E3/81 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1045-E3/81 you can contact the distributor directly for product support, shipping queries etc.

Is the MBRB1045-E3/81 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MBRB1045-E3/81 have stock available?

Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Avnet Asia and EBV Elektronik have stock available or on a lead time for MBRB1045-E3/81.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRB1045-E3/81 often in real-time on the comparison pages.

What if I can't find stock of MBRB1045-E3/81?

You can fill out our help required form which you can use to request a quote for MBRB1045-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay