Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
1,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
@ VR (V) | 60 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.75 |
MaximumAverageRectifiedCurrent IO (A) | 7.5 |
Maximum ReverseCurrent IR (µA) | 500 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 60 |
AEC Qualified | Yes |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward-Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR760 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 7.5 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
ON Semiconductor, MBR760 | RS |
Rectifier Diode,schottky,60V V(Rrm),to-220Ac Rohs Compliant: Yes |Onsemi MBR760 | Newark Electronics |
MBR760 Series 60 V 7.5 A Flange Mount Schottky Rectifier - TO-220-2L | Future Electronics |
Diode Schottky 60V 7.5A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
7.5 A SCHOTTKY BARRIER RECTIFIERS | Farnell |
Status: | Unknown |
---|---|
Series: | MBR76 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 7.5A |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | MBR76 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR760?
Additional datasheets, footprints and schematics for MBR760 are listed on our Part Details page. You can also find images and similar parts to MBR760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR760 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR760 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR760 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MBR760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR760 often in real-time on the comparison pages.
What if I can't find stock of MBR760?
You can fill out our help required form which you can use to request a quote for MBR760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.