Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1,355
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
5,125
in stock
|
Buy Now | |
element14
from US$0.46
|
1,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
352
in stock
|
Buy Now | |
Conrad
from US$0.82
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
@ VR (V) | 45 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.84 |
MaximumAverageRectifiedCurrent IO (A) | 7.5 |
Maximum ReverseCurrent IR (µA) | 100 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 45 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | MBR74 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 7.5A |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | MBR74 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 15A |
Current Ifsm | 150A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
7.5 Amp Schottky T0220Ac |Solid State MBR745 | Newark Electronics |
7.5 AMP SCHOTTKY T0220AC | Solid State Manufacturing MBR745 | RS Americas |
Where can I find additional details, specifications and documents for a MBR745?
Additional datasheets, footprints and schematics for MBR745 are listed on our Part Details page. You can also find images and similar parts to MBR745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR745 fall under?
The MBR745 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR745 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR745 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR745 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR745 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for MBR745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR745 often in real-time on the comparison pages.
What if I can't find stock of MBR745?
You can fill out our help required form which you can use to request a quote for MBR745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.