Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Status: | Unknown |
---|---|
Series: | MBR40 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 330A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Product Range | MBR40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 330A |
Current Irrm | 2A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR4045PT?
Additional datasheets, footprints and schematics for MBR4045PT are listed on our Part Details page. You can also find images and similar parts to MBR4045PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR4045PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR4045PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR4045PT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR4045PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR4045PT have stock available?
Authorised distributors including Farnell, RS, Schukat Electronic, Micros and Avnet America have stock available or on a lead time for MBR4045PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR4045PT often in real-time on the comparison pages.
What if I can't find stock of MBR4045PT?
You can fill out our help required form which you can use to request a quote for MBR4045PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.