Status: | Active |
---|---|
Series: | MBR40250 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
1,004
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
1,021
in stock
|
Buy Now | |
element14
from US$1.04
|
1,021
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,021
in stock
|
Buy Now | |
Avnet Silica
-
|
7,150
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
250 V Blocking Voltage |
Low Forward Voltage Drop, VF = 0.86 V |
Soft Recovery Characteristic, TRR < 35 ns |
Stable Switching Performance Over Temperature |
Benefits |
---|
Reduces or Eliminates Reverse Recovery Oscillations |
Minimizes Need for EMI Filtering |
Reduces Switching Losses |
Improved Efficiency |
Applications |
---|
Power Supply |
Instrumentation |
End Products |
---|
Power Management |
Automotive |
Description | MBR40250 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 250 |
VF Max (V) | 0.97 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 40 |
IFSM Max (A) | 150 |
trr Max (ns) | 35 |
Cj Max (pF) | 500 |
Package Type | TO-220-2 |
MBR40250 Series 250 V 40 A Switchmode Schottky Power Rectifier - TO-220AC | Future Electronics |
Rectifier Diode, Single, 250 V, 40 A, To-220Ac, 2, 970 Mv Rohs Compliant: Yes |Onsemi MBR40250G | Newark Electronics |
DIODE, FAST, 40A, 250V, TO-220AC-2 | element14 |
40A 250V Schottky Rectifier, MBR40250G | RS |
Diode Schottky 250V 40A 2-Pin(2+Tab) TO-220AC Rail | Avnet Silica |
ON Semi MBR40250G, Schottky Diode, 250V 40A, 35ns, 2-Pin TO-220AC | ON Semiconductor MBR40250G | RS Americas |
Where can I find additional details, specifications and documents for a MBR40250G?
Additional datasheets, footprints and schematics for MBR40250G are listed on our Part Details page. You can also find images and similar parts to MBR40250G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR40250G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR40250G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR40250G fall under?
The MBR40250G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR40250G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR40250G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR40250G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR40250G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MBR40250G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR40250G often in real-time on the comparison pages.
What if I can't find stock of MBR40250G?
You can fill out our help required form which you can use to request a quote for MBR40250G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.