Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
No stock
|
Buy Now | |
element14
from US$0.90
|
995
in stock
|
Buy Now | |
Farnell
from US$0.77
|
995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
960
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Schottky 100V 30A 3-Pin TO-220AB Tube | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MBR30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 940mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | MBR30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR30100CT?
Additional datasheets, footprints and schematics for MBR30100CT are listed on our Part Details page. You can also find images and similar parts to MBR30100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR30100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR30100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR30100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR30100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR30100CT have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for MBR30100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR30100CT often in real-time on the comparison pages.
What if I can't find stock of MBR30100CT?
You can fill out our help required form which you can use to request a quote for MBR30100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.