Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
1,225
in stock
|
Buy Now | |
Conrad
from US$1.47
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center-Tap Configuration |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Guaranteed Reverse Avalanche |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B1535, B1545 |
Pb-Free Packages are Available* |
Status: | Unknown |
---|---|
Series: | MBR15 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 15A |
Forward Voltage VF Max | 720mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | MBR15 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 15A, 45V | Farnell |
Where can I find additional details, specifications and documents for a MBR1545CT?
Additional datasheets, footprints and schematics for MBR1545CT are listed on our Part Details page. You can also find images and similar parts to MBR1545CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1545CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1545CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1545CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1545CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1545CT have stock available?
Authorised distributors including Schukat Electronic, Conrad, RS, Future Electronics and Avnet America have stock available or on a lead time for MBR1545CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1545CT often in real-time on the comparison pages.
What if I can't find stock of MBR1545CT?
You can fill out our help required form which you can use to request a quote for MBR1545CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.