Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | General Purpose |
---|---|
Coating Applications | Home Manufacturing Repair Workshop |
Dispensing Method | Can |
Coating Colour | Black |
Weight | 300g |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 400ml |
Colour | Matt Black |
Paint , Aerosol, 400Ml, Black | Newark Electronics |
PAINT, MATT BLACK, 400ML | Farnell |
Where can I find additional details, specifications and documents for a MBP400?
Additional datasheets, footprints and schematics for MBP400 are listed on our Part Details page. You can also find images and similar parts to MBP400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBP400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBP400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBP400 fall under?
The MBP400 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to MBP400 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBP400 you can contact the distributor directly for product support, shipping queries etc.
Is the MBP400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBP400 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MBP400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBP400 often in real-time on the comparison pages.
What if I can't find stock of MBP400?
You can fill out our help required form which you can use to request a quote for MBP400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.