Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$288.97
|
23
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
4,701
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
4,568
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
1,066
in stock
|
Buy Now | |
Conrad
from US$0.61
|
757
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
458
in stock
|
Buy Now | |
element14
from US$211.52
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$229.86
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Natural |
Mount Material | Aluminium |
Length | 25.4mm |
Width | 12.7mm |
Height | 25.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Aluminium |
Colour | Natural |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Fixing Hole Diameter | 5.1mm |
For Use With | Panduit Miniature Intermediate & Standard Cable Ties |
Cable Tie Mount, Length 3.6mm, Width 0.5in, Ht 1in, Natural, Aluminum | Panduit MBMS-S10-MY | RS Americas |
Cable Tie Mount, Metal, #10 Screw (M5) | Heilind Electronics |
Secure hold for demanding applications.This text is machine translated. | Conrad |
MOUNT, CABLE TIE, AL, PK1000 | element14 |
Metal Screw-On Cable Tie Mount | Newark Electronics |
Cable Accessories Metal Screw-On Mount Aluminum Alloy | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, METAL, #10 | TTI Europe |
Cable Tie Mounts ALUM CABLE TIE MOUNT | Sager |
Where can I find additional details, specifications and documents for a MBMS-S10-MY?
Additional datasheets, footprints and schematics for MBMS-S10-MY are listed on our Part Details page. You can also find images and similar parts to MBMS-S10-MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBMS-S10-MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBMS-S10-MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBMS-S10-MY fall under?
The MBMS-S10-MY is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MBMS-S10-MY when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBMS-S10-MY you can contact the distributor directly for product support, shipping queries etc.
Is the MBMS-S10-MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBMS-S10-MY have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Conrad and Electro Enterprises have stock available or on a lead time for MBMS-S10-MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBMS-S10-MY often in real-time on the comparison pages.
What if I can't find stock of MBMS-S10-MY?
You can fill out our help required form which you can use to request a quote for MBMS-S10-MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.