Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.83
|
88
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
1,177
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$27.24
|
88
in stock
|
Buy Now | |
element14
from US$52.87
|
88
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Natural |
Mount Material | Aluminium |
Length | - |
Width | 25.4mm |
Height | 12.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 3.6mm, Width 0.5in, Ht 1in, Natural, Aluminum | Panduit MBMS-S10-CY | RS Americas |
CABLE TIE MOUNT, METAL, #10 | TTI Europe |
Cable Tie Mount, Aluminium, Natural | Newark Electronics |
CABLE TIE MOUNT, ALUMINIUM, NATURAL | element14 |
Cable Accessories Metal Screw-On Mount Aluminum Alloy | Avnet America |
Cable Tie Mounts Cbl Tie Mount Metal #10 Screw (M5) | Sager |
Where can I find additional details, specifications and documents for a MBMS-S10-CY?
Additional datasheets, footprints and schematics for MBMS-S10-CY are listed on our Part Details page. You can also find images and similar parts to MBMS-S10-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBMS-S10-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBMS-S10-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBMS-S10-CY fall under?
The MBMS-S10-CY is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MBMS-S10-CY when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBMS-S10-CY you can contact the distributor directly for product support, shipping queries etc.
Is the MBMS-S10-CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBMS-S10-CY have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBMS-S10-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBMS-S10-CY often in real-time on the comparison pages.
What if I can't find stock of MBMS-S10-CY?
You can fill out our help required form which you can use to request a quote for MBMS-S10-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.