Status: | Unknown |
---|---|
Series: | micro |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | ARM Cortex M0 |
Kit Contents | micro |
Product Range | micro |
SVHC | No SVHC (07-Jul-2017) |
Micro:Bit, 32Bit Arm Cortex M0 Cpu | Newark Electronics |
Where can I find additional details, specifications and documents for a MBIT-WEARIT?
Additional datasheets, footprints and schematics for MBIT-WEARIT are listed on our Part Details page. You can also find images and similar parts to MBIT-WEARIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBIT-WEARIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBIT-WEARIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBIT-WEARIT fall under?
The MBIT-WEARIT is listed under Embedded Computers Education & Maker Boards > Micro:bit > Embedded Single Board Computers - SBC - Micro:bit.
Can I view similar or alternative parts?
You can view similar parts to MBIT-WEARIT when available in the Embedded Single Board Computers - SBC - Micro:bit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBIT-WEARIT you can contact the distributor directly for product support, shipping queries etc.
Is the MBIT-WEARIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBIT-WEARIT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBIT-WEARIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBIT-WEARIT often in real-time on the comparison pages.
What if I can't find stock of MBIT-WEARIT?
You can fill out our help required form which you can use to request a quote for MBIT-WEARIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.