Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.96
Distributor | Stock | ||
---|---|---|---|
element14
from US$84.96
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | SAM9X |
Kit Contents | Core Board MBC-SAM9X25 |
Product Range | - |
Features | ARM Embedded Board with ARM926EJ-S Based Processor Support WinCE and Linux |
For Use With | ATMEL MBS-SAM9X25 SBC Board |
CPU CORE MODULE, AT9125 | element14 |
Where can I find additional details, specifications and documents for a MBC-SAM9X25-P?
Additional datasheets, footprints and schematics for MBC-SAM9X25-P are listed on our Part Details page. You can also find images and similar parts to MBC-SAM9X25-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBC-SAM9X25-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBC-SAM9X25-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBC-SAM9X25-P fall under?
The MBC-SAM9X25-P is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MBC-SAM9X25-P when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBC-SAM9X25-P you can contact the distributor directly for product support, shipping queries etc.
Is the MBC-SAM9X25-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBC-SAM9X25-P have stock available?
Authorised distributors including element14 have stock available or on a lead time for MBC-SAM9X25-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBC-SAM9X25-P often in real-time on the comparison pages.
What if I can't find stock of MBC-SAM9X25-P?
You can fill out our help required form which you can use to request a quote for MBC-SAM9X25-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.