Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | SAM9X |
Kit Contents | Evaluation Board for SAM9X25 MCU |
RoHS Compliant | Yes |
CPU CORE MODULE, AT91SAM9X25 | element14 |
Cpu Core Module, At9125 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBC-SAM9X25?
Additional datasheets, footprints and schematics for MBC-SAM9X25 are listed on our Part Details page. You can also find images and similar parts to MBC-SAM9X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBC-SAM9X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBC-SAM9X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBC-SAM9X25 fall under?
The MBC-SAM9X25 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to MBC-SAM9X25 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBC-SAM9X25 you can contact the distributor directly for product support, shipping queries etc.
Is the MBC-SAM9X25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBC-SAM9X25 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MBC-SAM9X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBC-SAM9X25 often in real-time on the comparison pages.
What if I can't find stock of MBC-SAM9X25?
You can fill out our help required form which you can use to request a quote for MBC-SAM9X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.