Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | SAM9G |
Silicon Family Name | AT91SAM9xxx |
For Use With | ATMEL MBS-SAM9G35 SBC Board |
Kit Contents | Core Board MBC-SAM9G35 |
Product Range | - |
Features | ARM Embedded Board with ARM926EJ-S Based Processor Support WinCE and Linux |
No. of Bits | 32bit |
CPU CORE MODULE, AT9135 | element14 |
Cpu Core Module, At9135 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBC-SAM9G35?
Additional datasheets, footprints and schematics for MBC-SAM9G35 are listed on our Part Details page. You can also find images and similar parts to MBC-SAM9G35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBC-SAM9G35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBC-SAM9G35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBC-SAM9G35 fall under?
The MBC-SAM9G35 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MBC-SAM9G35 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBC-SAM9G35 you can contact the distributor directly for product support, shipping queries etc.
Is the MBC-SAM9G35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBC-SAM9G35 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MBC-SAM9G35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBC-SAM9G35 often in real-time on the comparison pages.
What if I can't find stock of MBC-SAM9G35?
You can fill out our help required form which you can use to request a quote for MBC-SAM9G35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.