Status: | Unknown |
---|---|
Series: | MBB Series |
RoHS: | Unknown |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0181
|
No stock
|
Buy Now | |
Avnet America
from US$0.05
|
63,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
13,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0432
|
3,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0390
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.0235
|
-
|
Buy Now |
Resistance | 560ohm |
---|---|
Product Range | MBB Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Thin Film |
Temperature Coefficient | ± 50ppm/K |
Automotive Qualification Standard | AEC-Q100 |
SVHC | No SVHC (15-Jan-2019) |
Resistor, 560 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
560 OHM 1% .6W | TTI Europe |
Resistor: metal film | Transfer Multisort Elektronik |
Vishay MBB02070C5600FC100 560R 1% Metal Film Resistor Box 1000 | Rapid Electronics |
Resistor, 560 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
Res, 560R, 1%, 600Mw, Axial, Thin Film | Newark Electronics |
MBB/SMA 0207-50 1% C1 560R | Future Electronics |
RES, 560R, 1%, 600MW, AXIAL, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a MBB02070C5600FC100?
Additional datasheets, footprints and schematics for MBB02070C5600FC100 are listed on our Part Details page. You can also find images and similar parts to MBB02070C5600FC100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBB02070C5600FC100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBB02070C5600FC100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBB02070C5600FC100 fall under?
The MBB02070C5600FC100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MBB02070C5600FC100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBB02070C5600FC100 you can contact the distributor directly for product support, shipping queries etc.
Is the MBB02070C5600FC100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBB02070C5600FC100 have stock available?
Authorised distributors including Avnet America, TTI Europe, Transfer Multisort Elektronik, Rapid Electronics and Avnet Abacus have stock available or on a lead time for MBB02070C5600FC100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBB02070C5600FC100 often in real-time on the comparison pages.
What if I can't find stock of MBB02070C5600FC100?
You can fill out our help required form which you can use to request a quote for MBB02070C5600FC100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.