MBB02070C1100FRP00 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 110 OHM 600mW 1%

Status: Unknown
Series: MBB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin film resistors are the general purpose resistor for all fields of professional electronics where reliability and stability is of major concern. Typical applications include industrial, telecommunication, automotive, and medical equipment.

Where to Buy

Prices starting from US$0.0203

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0203
-
Buy Now
Logo for element14
element14
from US$0.0367
-
Buy Now

Specifications

Resistance 110ohm
Product Range MBB Series
Power Rating 600mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 110 Ohm, 600Mw, 1% | Newark Electronics
Res Thin Film 110 Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America
94C1841 | element14
METAL FILM RESISTOR, 110 OHM, 600mW, 1% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBB02070C1100FRP00?

Additional datasheets, footprints and schematics for MBB02070C1100FRP00 are listed on our Part Details page. You can also find images and similar parts to MBB02070C1100FRP00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBB02070C1100FRP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBB02070C1100FRP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBB02070C1100FRP00 fall under?

The MBB02070C1100FRP00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MBB02070C1100FRP00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBB02070C1100FRP00 you can contact the distributor directly for product support, shipping queries etc.

Is the MBB02070C1100FRP00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBB02070C1100FRP00 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBB02070C1100FRP00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBB02070C1100FRP00 often in real-time on the comparison pages.

What if I can't find stock of MBB02070C1100FRP00?

You can fill out our help required form which you can use to request a quote for MBB02070C1100FRP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay