Status: | Unknown |
---|---|
Series: | MBB Series |
RoHS: | Unknown |
Prices starting from US$0.0166
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
16,854
in stock
|
Buy Now | |
TTI Europe
from US$0.0316
|
220,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0179
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
110,306
in stock
|
Buy Now | |
element14
from US$0.0308
|
110,306
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
110,306
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
53,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.0166
|
6,850
in stock
|
Buy Now | |
Conrad
from US$0.05
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
135,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0371
|
-
|
Buy Now | |
Avnet America
from US$0.0203
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
Avnet Asia
from US$0.0333
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | MBB Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
10K OHM 1% .6W | TTI Europe |
Resistor 0207 0,6W 1% 10K Taped | Schukat Electronic |
Through Hole Metal Film Resistor, Mbb Series, 10 Kohm, 600 Mw, - 1%, 300 V, Axial Leaded Rohs Compliant: Yes |Vishay MBB02070C1002FCT00 | Newark Electronics |
RES, 10K, 1%, 600MW, AXIAL, METAL FILM | element14 |
Vishay Resistor 600mW 10kOhm 1% | Distrelec |
MBB0207 Leaded Resistor 10K0, 0.6W 50ppm | RS |
Packaging type (components): Tape | Conrad |
Resistor, 10 kOhm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
MBB0207 Series 10 kOhm â–’1 % 0.6 W â–’50 ppm/K Axial Metal Film Leaded Resistor | Future Electronics |
Resistor, 10 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
MBB0207 Series Axial Thin Film Resistor 10kOhms +/-1% 0.6W +/-50ppm/degC | Vishay Dale MBB02070C1002FCT00 | RS Americas |
Where can I find additional details, specifications and documents for a MBB02070C1002FCT00?
Additional datasheets, footprints and schematics for MBB02070C1002FCT00 are listed on our Part Details page. You can also find images and similar parts to MBB02070C1002FCT00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBB02070C1002FCT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBB02070C1002FCT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBB02070C1002FCT00 fall under?
The MBB02070C1002FCT00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MBB02070C1002FCT00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBB02070C1002FCT00 you can contact the distributor directly for product support, shipping queries etc.
Is the MBB02070C1002FCT00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBB02070C1002FCT00 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBB02070C1002FCT00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBB02070C1002FCT00 often in real-time on the comparison pages.
What if I can't find stock of MBB02070C1002FCT00?
You can fill out our help required form which you can use to request a quote for MBB02070C1002FCT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.