Status: | Unknown |
---|---|
Series: | MBB Series |
RoHS: | Unknown |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
10,750
in stock
|
Buy Now | |
TTI Europe
from US$0.0316
|
360,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
69,053
in stock
|
Buy Now | |
element14
from US$0.0345
|
69,053
in stock
|
Buy Now | |
Farnell
from US$0.0340
|
69,053
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0179
|
38,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
20,178
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0219
|
7,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.0159
|
4,300
in stock
|
Buy Now | |
Conrad
from US$0.05
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
65,000
in stock
|
Buy Now | |
Rutronik
from US$0.0188
|
-
|
Buy Now | |
Avnet America
from US$0.0203
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | MBB Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Thin Film |
Temperature Coefficient | ± 50ppm/K |
Automotive Qualification Standard | AEC-Q100 |
SVHC | No SVHC (15-Jan-2019) |
100 OHM 1% .6W | TTI Europe |
Res, 100R, 1%, 600Mw, Axial, Thin Film | Newark Electronics |
RES, 100R, 1%, 600MW, AXIAL, THIN FILM | element14 |
Resistor 0207 0,6W 1% 100R Taped | Schukat Electronic |
Vishay Resistor 600mW 100Ohm 1% | Distrelec |
MBB0207 Leaded Resistor 100R, 0.6W 50ppm | RS |
LFF | Future Electronics |
Resistor: metal film | Transfer Multisort Elektronik |
Packaging type (components): Tape | Conrad |
Resistor, 100 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
MBB0207 100R 1% 0,6W TK50 | Rutronik |
Resistor, 100 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
MBB0207 Series Axial Thin Film Resistor 100Ohms +/-1% 0.6W +/-50ppm/degC | Vishay Dale MBB02070C1000FCT00 | RS Americas |
Where can I find additional details, specifications and documents for a MBB02070C1000FCT00?
Additional datasheets, footprints and schematics for MBB02070C1000FCT00 are listed on our Part Details page. You can also find images and similar parts to MBB02070C1000FCT00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBB02070C1000FCT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBB02070C1000FCT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBB02070C1000FCT00 fall under?
The MBB02070C1000FCT00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MBB02070C1000FCT00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBB02070C1000FCT00 you can contact the distributor directly for product support, shipping queries etc.
Is the MBB02070C1000FCT00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBB02070C1000FCT00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MBB02070C1000FCT00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBB02070C1000FCT00 often in real-time on the comparison pages.
What if I can't find stock of MBB02070C1000FCT00?
You can fill out our help required form which you can use to request a quote for MBB02070C1000FCT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.