Status: | Unknown |
---|---|
Series: | MBA Series |
RoHS: | Unknown |
Resistance | 715ohm |
---|---|
Voltage Rating | 200V |
Resistor Case Style | Axial Leaded |
Power Rating | 400mW |
Resistance Tolerance | 1% |
Product Range | MBA Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 715 Ohm, 400Mw, 1% | Newark Electronics |
Res Thin Film 715 Ohm 1% 2/5W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBA02040C7150FRP00?
Additional datasheets, footprints and schematics for MBA02040C7150FRP00 are listed on our Part Details page. You can also find images and similar parts to MBA02040C7150FRP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBA02040C7150FRP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBA02040C7150FRP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBA02040C7150FRP00 fall under?
The MBA02040C7150FRP00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MBA02040C7150FRP00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBA02040C7150FRP00 you can contact the distributor directly for product support, shipping queries etc.
Is the MBA02040C7150FRP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBA02040C7150FRP00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBA02040C7150FRP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBA02040C7150FRP00 often in real-time on the comparison pages.
What if I can't find stock of MBA02040C7150FRP00?
You can fill out our help required form which you can use to request a quote for MBA02040C7150FRP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.