Status: | Unknown |
---|---|
Series: | MBA Series |
RoHS: | Unknown |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0263
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0307
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0369
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
3,284
in stock
|
Buy Now | |
element14
from US$0.0338
|
2,922
in stock
|
Buy Now | |
Chip One Stop
from US$0.0318
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.0251
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | MBA Series |
Power Rating | 400mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
1K OHM 1% .4W | TTI Europe |
Metal Film Resistor, 1Kohm, 400Mw, 1% Resistance1Kohm Product Rangemba Series... | Future Electronics |
Metal Film Resistor, 1Kohm, 400Mw, 1% | Newark Electronics |
RES, 1K, 1%, 0.4W, AXIAL LEADED | element14 |
Resistor, 1 kOhm, ± 1%, 400 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
Resistor, 1 kOhm, � 1%, 400 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MBA02040C1001FRP00?
Additional datasheets, footprints and schematics for MBA02040C1001FRP00 are listed on our Part Details page. You can also find images and similar parts to MBA02040C1001FRP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBA02040C1001FRP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBA02040C1001FRP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBA02040C1001FRP00 fall under?
The MBA02040C1001FRP00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MBA02040C1001FRP00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBA02040C1001FRP00 you can contact the distributor directly for product support, shipping queries etc.
Is the MBA02040C1001FRP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBA02040C1001FRP00 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBA02040C1001FRP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBA02040C1001FRP00 often in real-time on the comparison pages.
What if I can't find stock of MBA02040C1001FRP00?
You can fill out our help required form which you can use to request a quote for MBA02040C1001FRP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.