Status: | Unknown |
---|---|
Series: | FM3 Family MB9BX10 Series Microcontrollers |
RoHS: | Unknown |
Product Range | FM3 Family MB9BX10 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 144MHz |
Program Memory Size | 1MB |
RAM Memory Size | 128KB |
No. of Pins | 176Pins |
MCU Case Style | LQFP |
No. of I/O's | 154I/O's |
Embedded Interface Type | CAN Ethernet I2C UART USB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | FM3 |
MCU Series | MB9BX10 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | ARM Cortex-M3 Microcontrollers |
RoHS: | Unknown |
Product Range | ARM Cortex-M3 Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 144MHz |
Program Memory Size | 1MB, 1MB |
RAM Memory Size | 128KB |
No. of Pins | 176Pins |
MCU Case Style | LQFP |
No. of I/O's | 154I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | - |
MCU Series | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Controller Family/Series | ARM Cortex-M3 |
MPU Core Size | 32bit |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC CRC DMA |
Supply Voltage Range | 2.7V to 5.5V |
MCU, 32BIT, CORTEX-M3, 144MHZ, LQFP-176 | Farnell |
Where can I find additional details, specifications and documents for a MB9BFD18TPMC-GE1?
Additional datasheets, footprints and schematics for MB9BFD18TPMC-GE1 are listed on our Part Details page. You can also find images and similar parts to MB9BFD18TPMC-GE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB9BFD18TPMC-GE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB9BFD18TPMC-GE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB9BFD18TPMC-GE1 fall under?
The MB9BFD18TPMC-GE1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MB9BFD18TPMC-GE1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB9BFD18TPMC-GE1 you can contact the distributor directly for product support, shipping queries etc.
Is the MB9BFD18TPMC-GE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB9BFD18TPMC-GE1 have stock available?
Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for MB9BFD18TPMC-GE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB9BFD18TPMC-GE1 often in real-time on the comparison pages.
What if I can't find stock of MB9BFD18TPMC-GE1?
You can fill out our help required form which you can use to request a quote for MB9BFD18TPMC-GE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.