Status: | Unknown |
---|---|
Series: | FM3 Family MB9BX20 Series Microcontrollers |
RoHS: | Unknown |
Product Range | FM3 Family MB9BX20 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 50I/O's |
Embedded Interface Type | CAN I2C UART USB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | FM3 |
MCU Series | MB9BX20 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a MB9BF524LPMC-G-JNE2?
Additional datasheets, footprints and schematics for MB9BF524LPMC-G-JNE2 are listed on our Part Details page. You can also find images and similar parts to MB9BF524LPMC-G-JNE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB9BF524LPMC-G-JNE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB9BF524LPMC-G-JNE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB9BF524LPMC-G-JNE2 fall under?
The MB9BF524LPMC-G-JNE2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MB9BF524LPMC-G-JNE2 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB9BF524LPMC-G-JNE2 you can contact the distributor directly for product support, shipping queries etc.
Is the MB9BF524LPMC-G-JNE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB9BF524LPMC-G-JNE2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MB9BF524LPMC-G-JNE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB9BF524LPMC-G-JNE2 often in real-time on the comparison pages.
What if I can't find stock of MB9BF524LPMC-G-JNE2?
You can fill out our help required form which you can use to request a quote for MB9BF524LPMC-G-JNE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.