Status: | Unknown |
---|---|
Series: | FM3 Family MB9AX10 Series Microcontrollers |
RoHS: | Unknown |
Product Range | FM3 Family MB9AX10 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 40MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | QFN |
No. of I/O's | 51I/O's |
Embedded Interface Type | I2C UART USB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | FM3 |
MCU Series | MB9AX10 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a MB9AF314LAQN-G-AVE2.?
Additional datasheets, footprints and schematics for MB9AF314LAQN-G-AVE2. are listed on our Part Details page. You can also find images and similar parts to MB9AF314LAQN-G-AVE2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB9AF314LAQN-G-AVE2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB9AF314LAQN-G-AVE2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB9AF314LAQN-G-AVE2. fall under?
The MB9AF314LAQN-G-AVE2. is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MB9AF314LAQN-G-AVE2. when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB9AF314LAQN-G-AVE2. you can contact the distributor directly for product support, shipping queries etc.
Is the MB9AF314LAQN-G-AVE2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB9AF314LAQN-G-AVE2. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB9AF314LAQN-G-AVE2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB9AF314LAQN-G-AVE2. often in real-time on the comparison pages.
What if I can't find stock of MB9AF314LAQN-G-AVE2.?
You can fill out our help required form which you can use to request a quote for MB9AF314LAQN-G-AVE2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.