MB8TSLVR Pro Audio by Bogen Communications

SPEAKER, METAL BOX, 4W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.05

Distributor Stock
Logo for Newark
Newark
from US$71.05
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$88.78
3
in stock
Buy Now

Specifications

Frequency Response Max 15kHz
Frequency Response Min 110Hz
RoHS Compliant No

Alternative Descriptions

Speaker, Metal Box, 4W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MB8TSLVR?

Additional datasheets, footprints and schematics for MB8TSLVR are listed on our Part Details page. You can also find images and similar parts to MB8TSLVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MB8TSLVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB8TSLVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MB8TSLVR fall under?

The MB8TSLVR is listed under Audio / Video > Pro Audio > PA Speakers.

Can I view similar or alternative parts?

You can view similar parts to MB8TSLVR when available in the PA Speakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MB8TSLVR you can contact the distributor directly for product support, shipping queries etc.

Is the MB8TSLVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MB8TSLVR have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MB8TSLVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MB8TSLVR often in real-time on the comparison pages.

What if I can't find stock of MB8TSLVR?

You can fill out our help required form which you can use to request a quote for MB8TSLVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay