Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 4Mbit |
NVRAM Memory Configuration | 512K x 8bit |
IC Interface Type | Parallel |
Access Time | 120ns |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
FRAM 256Kx16 TSOP48 3.0V | Rutronik |
4Mbit FRAM with x8 parallel interface - TSOP48 | Symmetry Electronics |
FRAM, 4MBIT, 120NS, TSOP-48 | Farnell |
Where can I find additional details, specifications and documents for a MB85R4001ANC-GE1?
Additional datasheets, footprints and schematics for MB85R4001ANC-GE1 are listed on our Part Details page. You can also find images and similar parts to MB85R4001ANC-GE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB85R4001ANC-GE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB85R4001ANC-GE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB85R4001ANC-GE1 fall under?
The MB85R4001ANC-GE1 is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to MB85R4001ANC-GE1 when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB85R4001ANC-GE1 you can contact the distributor directly for product support, shipping queries etc.
Is the MB85R4001ANC-GE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB85R4001ANC-GE1 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Symmetry Electronics and Farnell have stock available or on a lead time for MB85R4001ANC-GE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB85R4001ANC-GE1 often in real-time on the comparison pages.
What if I can't find stock of MB85R4001ANC-GE1?
You can fill out our help required form which you can use to request a quote for MB85R4001ANC-GE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.