Status: | Unknown |
---|---|
Series: | MB2S, MB4S, MB6S |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
685
in stock
|
Buy Now | |
element14
from US$0.23
|
3,542
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,542
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
705
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
437
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
UL recognition, file number E54214 |
Saves space on printed circuit boards |
Ideal for automated placement |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, lighting ballaster, battery charger, home appliances, office equipment, and telecommunication applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MB2S, MB4S, MB6S |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RECTIFIER, BRIDGE, 400V, 0.5A, TO269AA | element14 |
MB4S-E3 | RS |
|Vishay MB4S-E3/45 | Newark Electronics |
Bridge Rectifier Single Phase Standard 400 V | Future Electronics |
Diode Rectifier Bridge Single 400V 0.8A 4-Pin TO-269AA Tube | Avnet America |
.5A 400V BR TO269AA | TTI Europe |
Where can I find additional details, specifications and documents for a MB4S-E3/45?
Additional datasheets, footprints and schematics for MB4S-E3/45 are listed on our Part Details page. You can also find images and similar parts to MB4S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB4S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB4S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB4S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MB4S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB4S-E3/45 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MB4S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB4S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MB4S-E3/45?
You can fill out our help required form which you can use to request a quote for MB4S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.