Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | 16bit |
Silicon Family Name | F2MC-8FX |
Core Architecture | F2MC |
Core Sub-Architecture | F2MC |
Silicon Core Number | MB95330H |
Kit Contents | Board |
Mb95330, With Motor Driver Circuit, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MB2146-440-01-E?
Additional datasheets, footprints and schematics for MB2146-440-01-E are listed on our Part Details page. You can also find images and similar parts to MB2146-440-01-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB2146-440-01-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB2146-440-01-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB2146-440-01-E fall under?
The MB2146-440-01-E is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MB2146-440-01-E when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB2146-440-01-E you can contact the distributor directly for product support, shipping queries etc.
Is the MB2146-440-01-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB2146-440-01-E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MB2146-440-01-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB2146-440-01-E often in real-time on the comparison pages.
What if I can't find stock of MB2146-440-01-E?
You can fill out our help required form which you can use to request a quote for MB2146-440-01-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.