Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | 16bit |
Silicon Family Name | F2MC-8FX |
Core Architecture | F2MC |
Core Sub-Architecture | F2MC |
Silicon Core Number | MB95FV100D-103 |
Kit Contents | Board |
Product Range | - |
Development Tool Type | MCU Kit |
Features | LVD2 Detection Voltage Selector Jumper Plug BGM Adapter Connector |
Kit Features | Mounting an Evaluation MCU for the F2MC-8FX Family of Fujitsu 8bit MCU Includes MB95FV100D-103 |
Type | MCU Board |
F2MC-8FX, EVALUATION BOARD | Farnell |
F2Mc-8Fx, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MB2146-303A-E?
Additional datasheets, footprints and schematics for MB2146-303A-E are listed on our Part Details page. You can also find images and similar parts to MB2146-303A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB2146-303A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB2146-303A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB2146-303A-E fall under?
The MB2146-303A-E is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MB2146-303A-E when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB2146-303A-E you can contact the distributor directly for product support, shipping queries etc.
Is the MB2146-303A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB2146-303A-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MB2146-303A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB2146-303A-E often in real-time on the comparison pages.
What if I can't find stock of MB2146-303A-E?
You can fill out our help required form which you can use to request a quote for MB2146-303A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.