Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.79
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$24.24
|
16
in stock
|
Buy Now | |
element14
from US$24.64
|
16
in stock
|
Buy Now | |
RS Americas
from US$25.36
|
5
in stock
|
Buy Now | |
Future Electronics
from US$26.12
|
-
|
Buy Now | |
Relay Specialties
from US$23.87
|
-
|
Buy Now | |
Sager
from US$23.40
|
-
|
Buy Now |
Enclosure Material | Steel |
---|---|
External Height - Metric | 107.95mm |
External Width - Metric | 266.7mm |
For Use With | Rack Mount Chassis |
External Height - Imperial | 4.25" |
External Width - Imperial | 10.5" |
Product Range | - |
Rear Mounting Bracket | Newark Electronics |
Rack Mount Rear Mounting Brackets, 16 ga. Steel, Pair | Bud Industries MB-14273 | RS Americas |
Steel Smooth Black Powder coat Finish Mounting Bracket | Future Electronics |
RAK-MOUNT BRACKETS_ PAIR | Relay Specialties |
Where can I find additional details, specifications and documents for a MB-14273?
Additional datasheets, footprints and schematics for MB-14273 are listed on our Part Details page. You can also find images and similar parts to MB-14273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-14273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-14273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-14273 fall under?
The MB-14273 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MB-14273 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-14273 you can contact the distributor directly for product support, shipping queries etc.
Is the MB-14273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-14273 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for MB-14273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-14273 often in real-time on the comparison pages.
What if I can't find stock of MB-14273?
You can fill out our help required form which you can use to request a quote for MB-14273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.