Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
26
in stock
|
Buy Now | |
Sager
from US$1.60
|
5,773
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
26
in stock
|
Buy Now | |
element14
from US$1.59
|
26
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Carlton-Bates
from US$2.45
|
-
|
Buy Now | |
Relay Specialties
from US$1.43
|
-
|
Buy Now |
Enclosure Material | ABS |
---|---|
External Height - Metric | 27mm |
External Width - Metric | 37mm |
For Use With | NEMA 4X enclosures |
External Height - Imperial | 1.05" |
External Width - Imperial | 1.45" |
Connector, Nylon 6/6, 1.050 in., 1.450 in., 0.525 in. | Bud Industries MB-1390-LG | RS Americas |
Handle/Bail Kit, Nema 4X Enclosures, Abs | Newark Electronics |
HANDLE/BAIL KIT, NEMA 4X ENCLOSURES, ABS | element14 |
MB Series 2 Left and 2 Right Brackets with 4 Screws | Future Electronics |
Mounting Bracket, ABS, Light Gray, Flat Surface/Screw Mounting | Carlton-Bates |
BRACKET_ MTG_ LIGHT GRAY-4/PK | Relay Specialties |
Where can I find additional details, specifications and documents for a MB-1390-LG?
Additional datasheets, footprints and schematics for MB-1390-LG are listed on our Part Details page. You can also find images and similar parts to MB-1390-LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-1390-LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-1390-LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-1390-LG fall under?
The MB-1390-LG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MB-1390-LG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-1390-LG you can contact the distributor directly for product support, shipping queries etc.
Is the MB-1390-LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-1390-LG have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MB-1390-LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-1390-LG often in real-time on the comparison pages.
What if I can't find stock of MB-1390-LG?
You can fill out our help required form which you can use to request a quote for MB-1390-LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.