Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
1,223
in stock
|
Buy Now | |
Sager
from US$1.40
|
1,223
in stock
|
Buy Now | |
Heilind Electronics
from US$2.55
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.55
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Carlton-Bates
from US$2.45
|
-
|
Buy Now | |
Relay Specialties
from US$1.43
|
-
|
Buy Now |
Enclosure Material | ABS |
---|---|
External Height - Metric | 27mm |
External Width - Metric | 37mm |
For Use With | NEMA 4X enclosures |
External Height - Imperial | 1.05" |
External Width - Imperial | 1.45" |
Handle/Bail Kit, Nema 4X Enclosures, Abs | Newark Electronics |
BRACKET, MTG, DARK GRAY-4 UPC#:666020026255 | Heilind Electronics |
MB Series Dark Gray 2 Left and 2 Right Brackets with 4 Screws | Future Electronics |
Connector, Nylon 6/6, 1.050 in., 1.450 in., 0.525 in. | Bud Industries MB-1390-DG | RS Americas |
Mounting Bracket, 1.45 x 1.05 in., ABS, Dark Gray, Flat Surface/Screw Mounting | Carlton-Bates |
BRACKET_ MTG_ DARK GRAY-4/PK | Relay Specialties |
Where can I find additional details, specifications and documents for a MB-1390-DG?
Additional datasheets, footprints and schematics for MB-1390-DG are listed on our Part Details page. You can also find images and similar parts to MB-1390-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-1390-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-1390-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-1390-DG fall under?
The MB-1390-DG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MB-1390-DG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-1390-DG you can contact the distributor directly for product support, shipping queries etc.
Is the MB-1390-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-1390-DG have stock available?
Authorised distributors including Newark Electronics, Sager, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for MB-1390-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-1390-DG often in real-time on the comparison pages.
What if I can't find stock of MB-1390-DG?
You can fill out our help required form which you can use to request a quote for MB-1390-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.