Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
External Height - Metric | 127mm |
External Width - Metric | 19mm |
For Use With | Cabinets and Chassis |
External Height - Imperial | 5" |
External Width - Imperial | 0.75" |
Mount Bracket, Triangular, Cabinets, Steel | Newark Electronics |
Triangular Mounting Bracket for Chassis Support, 5inx5in | Bud Industries MB-1266 | RS Americas |
TRIANGULAR MTG BRACKET (PAIR) | Relay Specialties |
Where can I find additional details, specifications and documents for a MB-1266?
Additional datasheets, footprints and schematics for MB-1266 are listed on our Part Details page. You can also find images and similar parts to MB-1266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-1266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-1266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-1266 fall under?
The MB-1266 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MB-1266 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-1266 you can contact the distributor directly for product support, shipping queries etc.
Is the MB-1266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-1266 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, Relay Specialties and Farnell have stock available or on a lead time for MB-1266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-1266 often in real-time on the comparison pages.
What if I can't find stock of MB-1266?
You can fill out our help required form which you can use to request a quote for MB-1266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.