Status: | Active |
---|---|
Series: | MAX14824 |
RoHS: | Unknown |
IO-Link v.1.0 and v.1.1 Physical Layer Compliant |
Supports COM1, COM2, and COM3 Data Rates |
Push-Pull, High-Side, or Low-Side Outputs |
300mA C/Q Output Drive |
1µF C/Q Load Drive Capability |
Generates 500mA Wake-Up Pulse |
Automatic Wake-Up Pulse Polarity |
Auxiliary Digital Input |
5V and 3.3V Linear Regulators |
SPI Interface for Configuration and Monitoring |
SPI-Based Chip Addressing |
EMI Emission Control Through Slew-Controlled Driver |
Reverse-Polarity Protection on DI |
Short-Circuit Protection on C/Q |
High Temperature Warning and Thermal Shutdown |
Extensive Fault Monitoring and Reporting |
-40°C to +105°C Operating Temperature Range |
4mm x 4mm TQFN Package |
Functions | IO-Link Master Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 36 |
C/Q (mA) (typ) | 375 |
Selectable Slew Rate | Yes |
Logic-Level Supply Voltage (V) | 2.3 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownReverse PolarityShort CircuitUVLO |
Package/Pins | TQFN/24 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 5.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | STM32F405RG MAX14824 MAX17552 MAX15062B |
Kit Application Type | Interface |
Application Sub Type | Transceiver |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32F4 |
Kit Contents | Ref Design Board MAX14824 AC-DC 1A/24V Power Converter Power Adaptor 2 IO-Link Cable USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 168MHz MCU 4-Port IO-Link Version 1.1 Master Stack Transceiver USB-UART Sync Step-down Converter |
Four Channel IO-Link Master | Analog Devices |
Ref Design Brd, Max14824 Io-Link Master | Newark Electronics |
REF DESIGN BRD, MAX14824 IO-LINK MASTER | Farnell |
Where can I find additional details, specifications and documents for a MAXREFDES79# ?
Additional datasheets, footprints and schematics for MAXREFDES79# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES79# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES79# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES79# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES79# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES79# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES79# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES79# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES79# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES79# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES79# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.