Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | STM32F103 MAX14783E MAX14789E MAX14850 MAX17515 MAX17498C |
Kit Application Type | Communication |
Application Sub Type | RS485 Transceivers |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | STM32F1 |
Kit Contents | Ref Design Board MAX14783E/MAX14789E |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 72MHz MCU Half/Full-duplex Transceiver USB-UART Bridge Micro PLC Form Factor ESD Protection |
micro PLC: RS-485 comms modul | Analog Devices |
Ref Design Board, Max14783E/89E Rs-485 | Newark Electronics |
REF DESIGN BOARD, MAX14783E/89E RS-485 | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES62#?
Additional datasheets, footprints and schematics for MAXREFDES62# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES62# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES62# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES62# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES62# fall under?
The MAXREFDES62# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES62# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES62# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES62# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES62# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES62#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES62# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES62#?
You can fill out our help required form which you can use to request a quote for MAXREFDES62# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.