Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44252 MAX11046B MAX6126 MAX1659 MAX765 LM337 MAX8881 |
Kit Application Type | Analogue Monitor and Control |
Application Sub Type | Analogue Front End |
Kit Contents | Petaluma Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 16bit High Precision Analogue Frond End 250KSPS Device Drivers ZedBoard Flatform FMC Compatible |
Reference Design 8-ch, 16-bit, | Analog Devices |
Ref Design Brd, 16Bit Analogue Front End | Newark Electronics |
REF DESIGN BRD, 16BIT ANALOGUE FRONT END | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES30#?
Additional datasheets, footprints and schematics for MAXREFDES30# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES30# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES30# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES30# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES30# fall under?
The MAXREFDES30# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES30# when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES30# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES30# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES30# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES30#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES30# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES30#?
You can fill out our help required form which you can use to request a quote for MAXREFDES30# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.