Status: | Active |
---|---|
Series: | DS28E15 |
RoHS: | Unknown |
512-Bit EEPROM with SHA-256 Authentication for Reads and Writes Symmetric-Key-Based Bidirectional Secure Authentication Model Based on SHA-256 Strong Authentication with a High-Bit-Count User-Programmable Secret and Input Challenge 512 Bits of User EEPROM Partitioned Into Two Pages of 256 Bits User-Programmable and Irreversible EEPROM Protection Modes Including Authentication, Write and Read Protect, and OTP/EPROM Emulation Unique Factory-Programmed, 64-Bit Identification Number |
Symmetric-Key-Based Bidirectional Secure Authentication Model Based on SHA-256 |
Strong Authentication with a High-Bit-Count User-Programmable Secret and Input Challenge |
512 Bits of User EEPROM Partitioned Into Two Pages of 256 Bits |
User-Programmable and Irreversible EEPROM Protection Modes Including Authentication, Write and Read Protect, and OTP/EPROM Emulation |
Unique Factory-Programmed, 64-Bit Identification Number |
Minimalist 1-Wire Interface Lowers Cost and Interface Complexity Reduces Control, Address, Data, Power, and Programming Signals to a Single Data Pin ±8kV HBM ESD Protection (typ) 2-Pin SFN, 6-Pin TDFN-EP, and 6-Pin TSOC Packages Operating Range: 3.3V ±10%, -40°C to +85°C |
Reduces Control, Address, Data, Power, and Programming Signals to a Single Data Pin |
±8kV HBM ESD Protection (typ) |
2-Pin SFN, 6-Pin TDFN-EP, and 6-Pin TSOC Packages |
Operating Range: 3.3V ±10%, -40°C to +85°C |
Crypto Engine | Symmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDPCB ID and AuthenticationPrint Cartridge Authentication |
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 512 bits |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SFN/2TDFN/6TSOC/6 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS2465 SHA-256 DS28E15 SHA-256 DS7505 MAX44009 |
Kit Application Type | IOT Authentication |
Application Sub Type | Embedded Security |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Reference Design Board Shield Protected Sensor Node Module ESP8266 Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ref Design Brd, Embedded Security In Iot | Newark Electronics |
REF DESIGN BRD, EMBEDDED SECURITY IN IOT | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES143# ?
Additional datasheets, footprints and schematics for MAXREFDES143# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES143# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES143# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES143# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES143# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES143# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES143# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES143# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES143# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES143# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES143# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.