Status: | Active |
---|---|
Series: | MAXQ1061 |
RoHS: | Unknown |
Advanced Cryptographic Tool Box Seamlessly Supports Highly Secure Key Storage Certificates Chain Management Secure 32KB or 8KB File System Based on Nonvolatile EEPROM (500K Cycles) for Extensive Key and Certificate Storage for MAXQ1061 and MAXQ1062, Respectively Symmetric-key: AES-128/-256 (ECB, CBC, CCM) Asymmetric-key: ECC NIST P-256, -521, -384 and Brainpool BP-256, -384, -512 Secure Hash: SHA-256, -384, -512 MAC Digest: CBC-MAC, HMAC-SHA256, HMAC-SHA384, HMAC-SHA512, ECIES Signature Schemes: ECDSA (FIPS 186-4) Key Exchange: EC Diffie-Hellman (TLS) 128-Bit AES Stream Encryption Engine Over SPI (up to 20Mb/s) Supporting AES-GCM and AES-ECB Modes On-Chip Key Generation: ECC, AES Random Number Generation: True RNG |
Certificates Chain Management |
Secure 32KB or 8KB File System Based on Nonvolatile EEPROM (500K Cycles) for Extensive Key and Certificate Storage for MAXQ1061 and MAXQ1062, Respectively |
Symmetric-key: AES-128/-256 (ECB, CBC, CCM) |
Asymmetric-key: ECC NIST P-256, -521, -384 and Brainpool BP-256, -384, -512 |
Secure Hash: SHA-256, -384, -512 |
MAC Digest: CBC-MAC, HMAC-SHA256, HMAC-SHA384, HMAC-SHA512, ECIES |
Signature Schemes: ECDSA (FIPS 186-4) |
Key Exchange: EC Diffie-Hellman (TLS) |
128-Bit AES Stream Encryption Engine Over SPI (up to 20Mb/s) Supporting AES-GCM and AES-ECB Modes |
On-Chip Key Generation: ECC, AES |
Random Number Generation: True RNG |
No Firmware Development Required Significantly Reduces Time to Market |
High-Level Functions Simplify SSL/TLS/DTLS Implementations TLS/DTLS Key Negotiation (PSK, ECDH, ECDHE) ECDSA Based TLS/DTLS Authentication, Digital Signature Generation and Verification SSL/TLS/DTLS Packet Encryption (AES) MAC Algorithm (HMAC-SHA256) |
TLS/DTLS Key Negotiation (PSK, ECDH, ECDHE) |
ECDSA Based TLS/DTLS Authentication, Digital Signature Generation and Verification |
SSL/TLS/DTLS Packet Encryption (AES) |
MAC Algorithm (HMAC-SHA256) |
Extensive Host/System Services Increase Flexibility and Reduce System Cost Watchdog Timer Power-On Reset/Brownout Reset Secure Boot Function Tamper Detection Life Cycle Management and Key Loading Protocol Flexible File System With User-Programmable Access Conditions for Each Object Software Reset Software Reset, Shutdown, and Wake-Up Functions |
Watchdog Timer |
Power-On Reset/Brownout Reset |
Secure Boot Function |
Tamper Detection |
Life Cycle Management and Key Loading Protocol |
Flexible File System With User-Programmable Access Conditions for Each Object Software Reset |
Software Reset, Shutdown, and Wake-Up Functions |
Multiple Communication Interface Options for Simpler Connection to a Host Processor I²C Slave Controller SPI Slave Controller with a Dedicated DMA Channel and 128-Bit AES Stream Encryption Engine Supporting AES-GCM and AES-ECB Modes |
I²C Slave Controller |
SPI Slave Controller with a Dedicated DMA Channel and 128-Bit AES Stream Encryption Engine Supporting AES-GCM and AES-ECB Modes |
Crypto Engine | AsymmetricSymmetric |
---|---|
End Equipment | Access Control,Electronic Access Control,IoT Node Crypto-Protection,Medical Sensor Authentication and Calibration,Secure Authentication of Accessories and Peripherals,Secure Boot or Download |
Bus Type | I2CSPI |
Memory Type | EEPROM |
Memory Size | 32KB |
Deep Cover | Yes |
Oper. Temp. (°C) | -40°C to +109°C |
Package/Pins | TQFN-CU/20TSSOP/14 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | MAX Family MAX326xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MAX Family MAX326xx Series Microcontrollers |
---|---|
Architecture | MAXQ30 |
MCU Core Size | 32bit |
Program Memory Size | 32KB |
RAM Memory Size | 16KB |
CPU Speed | - |
No. of I/O's | - |
MCU Case Style | TSSOP |
No. of Pins | 14Pins |
Embedded Interface Type | I2C SPI |
MCU Applications | Certificates Chain Management Cybersecurity Electronic Signature Generator Secure Access CTRL Smart Meter |
Supply Voltage Min | - |
Supply Voltage Max | - |
MCU Family | MAX |
MCU Series | MAX326xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Deepcover Cryptographic Coprocessor | Newark Electronics |
DEEPCOVER CRYPTOGRAPHIC COPROCESSOR | element14 |
CRYPTO CONTROLLER FOR SMART ME | Analog Devices |
Where can I find additional details, specifications and documents for a MAXQ1061EUD+ ?
Additional datasheets, footprints and schematics for MAXQ1061EUD+ are listed on our Part Details page. You can also find images and similar parts to MAXQ1061EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXQ1061EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXQ1061EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXQ1061EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAXQ1061EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXQ1061EUD+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAXQ1061EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXQ1061EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAXQ1061EUD+ ?
You can fill out our help required form which you can use to request a quote for MAXQ1061EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.