Status: | Active |
---|---|
Series: | MAXM17905EVKIT |
RoHS: | Unknown |
Highly Integrated Solution |
Wide 8.5V to 24V Input Range |
Fixed 5V Output, Delivers Up To 300mA Output Current |
High 85.01% Efficiency (VIN = 24V, VOUT = 5V at 150mA) |
550kHz Switching Frequency |
ENABLE/UVLO Input, Resistor-Programmable UVLO Threshold |
PFM Feature for Better Light-Load Efficiency |
Fixed Internal 3.75ms Soft-Start Time |
Active-Low RESET Output, with Pullup Resistor to VCC |
Overcurrent and Overtemperature Protection (OCP and OTP) |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17905AMB+T |
Kit Application Type | Power Management |
Kit Contents | Eval Kit MAXM17905AMB+T |
RoHS Compliant | Yes |
EVkit for MAXM17905, 4.5V to 2 | Analog Devices |
Eval Kit, Sync Step-Down Dc-Dc Module | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM17905EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17905EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17905EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17905EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17905EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17905EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17905EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17905EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAXM17905EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17905EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17905EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17905EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.