Status: | Active |
---|---|
Series: | MAXM17903EVKIT |
RoHS: | Unknown |
Highly Integrated Solution |
Wide 4.5V to 21.5V Input Range |
Programmed 1.5V Output, Delivers Up To 300mA Output Current |
High 75.50% Efficiency (VIN = 12V, VOUT = 1.5V at 100mA) |
500kHz Switching Frequency |
ENABLE/UVLO Input, Resistor-Programmable UVLO Threshold |
PFM Feature for Better Light-Load Efficiency |
Fixed Internal 4.1ms Soft-Start Time |
RESET Output, with Pullup Resistor to VCC |
Overcurrent and Overtemperature Protection (OCP and OTP) |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17903AMB+T |
Kit Application Type | Power Management |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Evaluation Board MAXM17903AMB+T |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVkit for 300mA | Analog Devices |
Evaluation Kit, Sync Buck Module | Newark Electronics |
EVALUATION KIT, SYNC BUCK MODULE | element14 |
Where can I find additional details, specifications and documents for a MAXM17903EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17903EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17903EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17903EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17903EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17903EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17903EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17903EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM17903EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17903EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17903EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17903EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.