Status: | Active |
---|---|
Series: | MAXM17724EVKIT |
RoHS: | Unknown |
Wide 5.5V to 60V Input Range |
MAXM17712 Offers High 82%Efficiency (VIN = 24V, VOUTB = 3.3V, IOUTB = 75mA) |
MAXM17720 Offers High 85% Efficiency (VIN = 24V, VOUTB = 5V, IOUTB = 75mA) |
MAXM17724 Offers High 85% Efficiency (VIN = 24V, VOUTB = 5V, IOUTB = 75mA) |
Enable/UVLO Input, Resistor-Programmable UVLO Threshold |
Selectable PWM and PFM Modes of Operation |
Provision to Synchronize the Step-Down Converters to External-Clock Source |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Active-Low RESET Outputs, with Pullup Resistor to Respective Output Voltages |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Evkit for MAXM17724, 4.5V to 6 | Analog Devices |
Eval Kit, Synchronous Buck Converter Rohs Compliant: Yes |Maxim Integrated/analog Devices MAXM17724EVKIT# | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM17724EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17724EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17724EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17724EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17724EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17724EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17724EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17724EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAXM17724EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17724EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17724EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17724EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.