Status: | Active |
---|---|
Series: | MAXM17624EVKIT |
RoHS: | Unknown |
Highly Integrated Solution |
3.6V to 5.5V Input Range |
Programmed 3.3V Output, Delivers Up To 1A Output Current |
High 95.2% Efficiency (VIN = 5V, VOUT = 3.3V at 0.4A) |
4MHz Switching Frequency |
PFM Feature for Better Light-Load Efficiency |
Fixed Internal 1ms Soft-Start Time |
PGOOD Output, with Pullup Resistor to VIN |
Overcurrent and Overtemperature Protection (OCP and OTP) |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17624 Module |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAXM17624 Power Module |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
EVkit for 1A | Analog Devices |
Eval Board, Sync Buck Power Module | Newark Electronics |
EVAL BOARD, SYNCH BUCK POWER MODULE | element14 |
Where can I find additional details, specifications and documents for a MAXM17624EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17624EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17624EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17624EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17624EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17624EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17624EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17624EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAXM17624EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17624EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17624EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17624EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.