Status: | Active |
---|---|
Series: | MAXM17552EVKIT |
RoHS: | Unknown |
Wide 14V to 60V Input |
±1.75% Feedback Voltage Accuracy |
Output: 5V,100mA |
Internally Compensated |
All Ceramic Capacitors and Ultra-Compact Solution |
FPFM or Forced-PWM Mode of Operation |
Shutdown Current as Low as 1.2µA (typ) |
Programmable Soft-Start and Prebias Startup |
Open-Drain Power Good Output (Active-Low RESET pin) |
Programmable EN/UVLO Threshold |
Hiccup Overcurrent Protection (OCP) |
Overtemperature Protection (OTP) |
-40°C to +125°C Industrial/Automotive Temperature Range |
Complies with CISPR22 (EN55022) Class B Conducted and Radiated Emissions |
Passes Drop, Shock, and Vibration Standards— JESD22–B103, B104, B111 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17552AMB+ |
Kit Application Type | Power Management |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Evaluation Kit MAXM17552AMB+ |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVkit for 100mA | Analog Devices |
Evaluation Kit, Synchronous Buck Module | Newark Electronics |
EVALUATION KIT, SYNCHRONOUS BUCK MODULE | element14 |
Where can I find additional details, specifications and documents for a MAXM17552EVKIT# ?
Additional datasheets, footprints and schematics for MAXM17552EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17552EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17552EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17552EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17552EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17552EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17552EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM17552EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17552EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM17552EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM17552EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.