Status: | Active |
---|---|
Series: | MAXM17546EVKITB |
RoHS: | Unknown |
Wide 7.5V to 42V Input Range |
Highly Integrated Solution with Built-In Shielded Inductor |
Programmed 5V Output, Up To 5A Output Current |
All Ceramic Capacitors and Ultra-Compact Solution |
Selectable PWM, DCM, and PFM Modes |
Programmable 4ms Soft-Start Time and Prebias Startup |
Open-Drain RESET Output Pulled Up To 5V VCC |
Programmable EN/UVLO Threshold |
Provision for External Frequency Synchronization |
Hiccup Overcurrent Protection (OCP) |
Overtemperature Protection (OTP) |
-40°C to +125°C Industrial Temperature Range |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM17546 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Evaluation Kit MAXM17546 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit, Sync Step-Down Power Module | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM17546EVKITB# ?
Additional datasheets, footprints and schematics for MAXM17546EVKITB# are listed on our Part Details page. You can also find images and similar parts to MAXM17546EVKITB# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM17546EVKITB# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17546EVKITB# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17546EVKITB# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM17546EVKITB# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM17546EVKITB# have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAXM17546EVKITB# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM17546EVKITB# often in real-time on the comparison pages.
What if I can't find stock of MAXM17546EVKITB# ?
You can fill out our help required form which you can use to request a quote for MAXM17546EVKITB# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.