MAXM17537EVKIT# by Analog Devices

Evaluation Kit for the MAXM17537 15V Output

Status: Active
Series: MAXM17537EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Himalaya series of voltage regulator ICs and power modules enable cooler, smaller, and simpler powersupply solutions. The MAXM17537EVKIT# 15V-output evaluation kit (EV kit) is a demonstration circuit of the MAXM17537 60V, 3A high-efficiency, current-mode, synchronous step-down DC-DC switching power module. The EV kit operates over a wide input-voltage of 19V to 60V and provides up to 3A load current with a 15V-output voltage. The EV kit is programmed to switch at a frequency of 700kHz. The module is simple to use and easily configurable with minimal external components. It features cycle-by-cycle peak current-limit protection, undervoltage lockout (EN/UVLO), and thermal shutdown. The EV kit includes the compact, 29-pin, 15mm x 9mm x 4.32mm SiP package MAXM17537 module installed and is rated to operate over the full industrial -40°C to 125°C temperature range. The MAXM17537 module data sheet provides a complete description of the part that should be read in conjunction with this data sheet prior to operating the EV kit. For full module features, benefits and parameters, refer to the MAXM17537 data sheet.

Where to Buy

Prices starting from US$37.09

Distributor Stock
Logo for Farnell
Farnell
from US$38.43
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$37.09
13
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.20
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.93
-
Buy Now
Logo for element14
element14
from US$40.48
-
Buy Now

Features

Wide 19V to 60V Input Range
Highly Integrated Solution with Built-In Shielded Inductor
Programmed 15V Output, Up to 3A Output Current
700kHz Switching Frequency
MAXM17537 Offers High 95.6% Efficiency (VIN = 24V, VOUT = 15V, IOUT = 2A)
All Ceramic Capacitors and Ultra-Compact Solution
Selectable PWM, DCM, and PFM Modes
Programmable 4ms Soft-Start Time and Prebias Startup
Open-Drain Active-Low RESET Output Pulled Up to 5V VCC
Programmable EN/UVLO Threshold
Provision for External Frequency Synchronization
Hiccup Over Current Protection (OCP)
Overtemperature Protection (OTP)
-40°C to +125°C Industrial Temperature Range
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions


MAXM17537EVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, SYNCHRONOUS BUCK POWER MODULE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Evkit for MAXM17537 4.5V to 60 | Analog Devices
Eval Kit, Synchronous Buck Power Module Rohs Compliant: Yes |Maxim Integrated/analog Devices MAXM17537EVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAXM17537EVKIT# ?

Additional datasheets, footprints and schematics for MAXM17537EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM17537EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAXM17537EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM17537EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM17537EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAXM17537EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAXM17537EVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM17537EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAXM17537EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAXM17537EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAXM17537EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay