MAXM15068EVKIT# by Analog Devices

Evaluation Kit for the MAXM15068 12V Output-Voltage Application

Status: Active
Series: MAXM15068EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAXM15068 12V output evaluation kit (EV kit) provides a proven design to evaluate the MAXM15068 high-voltage, high-efficiency, synchronous step-down DC-DC module. The EV kit is programmed to deliver 12V output for loads up to 200mA. The EV kit features an adjustable input undervoltage lockout, selectable mode, and open-drain active-low RESET signal. The MAXM15068 data sheet provides a complete description of the module that should be read in conjunction with this EV kit data sheet prior to modifying the demo circuit. For full module features, benefits and parameters, refer to the MAXM15068 data sheet.

Where to Buy

Prices starting from US$33.72

Distributor Stock
Logo for Farnell
Farnell
from US$34.92
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$33.72
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$34.50
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$37.00
-
Buy Now
Logo for element14
element14
from US$37.34
-
Buy Now

Features

Highly Integrated Solution
Wide 15.5V to 60V Input Range
Programmed 12V Output, Delivers Up To 200mA Output Current
High 91.13% Efficiency (VIN = 24V, VOUT = 12V at 120mA)
550kHz Switching Frequency
ENABLE/UVLO Input, Resistor-Programmable UVLO Threshold
PFM Feature for Better Light-Load Efficiency
Fixed Internal 3.75ms Soft-Start Time
Active-Low RESET Output, with Pullup Resistor to VCC
Overcurrent and Overtemperature Protection (OCP and OTP)
Low-Profile, Surface-Mount Components
Proven PCB Layout
Fully Assembled and Tested
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions


MAXM15068EVKIT# Power Management Development Kits by Analog Devices

EVAL KIT, SYNC STEP-DOWN DC-DC MODULE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Evkit for MAXM15068, 4.5V to 6 | Analog Devices
Eval Kit, Sync Step-Down Dc-Dc Module Rohs Compliant: Yes |Maxim Integrated/analog Devices MAXM15068EVKIT# | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAXM15068EVKIT# ?

Additional datasheets, footprints and schematics for MAXM15068EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM15068EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAXM15068EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM15068EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM15068EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAXM15068EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAXM15068EVKIT# have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM15068EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAXM15068EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAXM15068EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAXM15068EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay